☰
ISL8487EIP
ISL8487EIP
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  Intersil
Datasheet:   ISL8487EIP Datasheet
History Price: $1.26000
In Stock: 1840
ISL8487EIP vs ISL8563EIB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
250kbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
18-SOIC