☰
ISL8491IP
ISL8491IP
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14DIP
Manufacturer:  Intersil
Datasheet:   ISL8491IP Datasheet
History Price: $0.55000
In Stock: 16560
ISL8491IP vs ISL8563CB
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232, RS562
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
5Mbps
500kbps
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
18-SOIC