ISL8499IR
ISL8499IR
Obsolete
Description:  IC SWITCH SPDT X 4 250MOHM 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL8499IR Datasheet
History Price: Obsolete
In Stock: 33200
ISL8499IR vs ISL8499IRTZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPDT
Multiplexer/Demultiplexer Circuit
2:1
2:1
Number of Circuits
4
4
On-State Resistance (Max)
250mOhm
250mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
40mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-120pC
-120pC
Channel Capacitance (CS(off), CD(off))
106pF
106pF
Current - Leakage (IS(off)) (Max)
50nA
50nA
Crosstalk
-98dB @ 100kHz
-98dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
16-TQFN (3x3)