ISL8499IRZ
ISL8499IRZ
Active
Description:  IC SWITCH SPDT X 4 250MOHM 16QFN
Manufacturer:  Intersil
Datasheet:   ISL8499IRZ Datasheet
History Price: $3.37000
In Stock: 15540
ISL8499IRZ vs ISL84782IR-T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
250mOhm
750mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
120mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
25ns, 23ns
-3db Bandwidth
-
-
Charge Injection
-120pC
-65pC
Channel Capacitance (CS(off), CD(off))
106pF
62pF, 218pF
Current - Leakage (IS(off)) (Max)
50nA
4nA
Crosstalk
-98dB @ 100kHz
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
16-TQFN (3x3)