Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
250mOhm
500mOhm
Channel-to-Channel Matching (ΔRon)
40mOhm
60mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.5V
1.65V ~ 4.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
40ns, 20ns
Charge Injection
-120pC
170pC
Channel Capacitance (CS(off), CD(off))
106pF
62pF
Current - Leakage (IS(off)) (Max)
50nA
100nA
Crosstalk
-98dB @ 100kHz
-85dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
16-TSSOP
10-TDFN (3x3)