☰
ISL8563ECB-T
ISL8563ECB-T
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25280
ISL8563ECB-T vs ISL8563EIB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS232, RS562
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
5Mbps
500kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
18-SOIC