☰
ISL8563ECB
ISL8563ECB
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 18SOIC
Manufacturer:  Intersil
Datasheet:   ISL8563ECB Datasheet
History Price: $4.16000
In Stock: 39040
ISL8563ECB vs ISL3170EIUZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
70 mV
15 mV
Data Rate
5Mbps
250kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
18-SOIC
10-MSOP