☰
ISL8563ECP
ISL8563ECP
Active
Description:  LINE TRANSCEIVER
Manufacturer:  Intersil
Datasheet:   ISL8563ECP Datasheet
History Price: $1.32000
In Stock: 18400
ISL8563ECP vs ISL8563IB
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS232, RS562
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
500kbps
500kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
18-SOIC