Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil ISL8563EIP
ISL8563EIP
Active
Interface - Drivers, Receivers, Transceivers
Description:
DUAL TRANSMITTER/RECEIVER RS-232
Manufacturer:
Intersil
Datasheet:
ISL8563EIP Datasheet
History Price: $1.53000
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL8563EIP vs ISL8563ECB-T
Part No
ISL8563EIP
ISL8563ECB-T
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Transceiver
Protocol
-
RS232, RS562
Number of Drivers/Receivers
-
2/2
Duplex
-
Full
Receiver Hysteresis
-
70 mV
Data Rate
-
5Mbps
Voltage - Supply
-
3V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
18-SOIC