☰
ISL8563IB
ISL8563IB
Active
Description:  LINE TRANSCEIVER
Manufacturer:  Intersil
Datasheet:   ISL8563IB Datasheet
History Price: $1.32000
In Stock: 47760
ISL8563IB vs ISL8490IP
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232, RS562
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
70 mV
Data Rate
500kbps
5Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
18-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
18-SOIC
8-PDIP