ISL8843AUZ
ISL8843AUZ
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   ISL8843AUZ Datasheet
History Price: Obsolete
In Stock: 24000
ISL8843AUZ vs ISL9443IRZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Buck
Number of Outputs
1
3
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.5V ~ 28V
Frequency - Switching
Up to 2MHz
600kHz ~ 1.2MHz
Duty Cycle (Max)
96%
-
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
32-QFN (5x5)