Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
5V ~ 25V
Frequency - Switching
Up to 2MHz
-
Synchronous Rectifier
No
-
Control Features
Current Limit, Frequency Control
Current Limit, Power Good
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
48-QFN (7x7)