Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Intersil ISL88694IH5-TK
ISL88694IH5-TK
Obsolete
Interface - Signal Buffers, Repeaters, Splitters
Description:
SMBUS/ I2C BUS ACCELERATOR
Manufacturer:
Intersil
Datasheet:
ISL88694IH5-TK Datasheet
History Price: $1.00000
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL88694IH5-TK vs ISL33001IRTZ
Part No
ISL88694IH5-TK
ISL33001IRTZ
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Accelerator
Buffer, Accelerator
Applications
I2C
I2C - Hotswap
Input
2-Wire Bus
2-Wire Bus
Output
2-Wire Bus
2-Wire Bus
Data Rate (Max)
-
-
Number of Channels
2
2
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
-
10 pF
Voltage - Supply
2.7V ~ 5.5V
2.3V ~ 5.5V
Current - Supply
80μA
4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-WDFN Exposed Pad
Supplier Device Package
SOT-23-5
8-TDFN (3x3)