Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 16V
9V ~ 14V
Logic Voltage - VIL, VIH
1.22V, 2.08V
3.7V, 7.4V
Current - Peak Output (Source, Sink)
6A, 6A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
114 V
Rise / Fall Time (Typ)
20ns, 20ns
10ns, 10ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
9-VFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
9-DFN-EP (3x3)