Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Renesas Electronics ISL9021IITZ-T
ISL9021IITZ-T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.9V 250MA 4WLCSP
Manufacturer:
Renesas Electronics
Datasheet:
ISL9021IITZ-T Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL9021IITZ-T vs ISL9021IRUTZ-T
Part No
ISL9021IITZ-T
ISL9021IRUTZ-T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.9V
1.9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 250mA
0.25V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-UFBGA, WLCSP
6-UFDFN
Supplier Device Package
4-WLCSP (1.16x0.98)
6-UTDFN (1.6x1.6)