ISL9021IRUTZ-T
ISL9021IRUTZ-T
Active
Description:  IC REG LINEAR 1.9V 250MA 6UTDFN
Manufacturer:  Renesas Electronics
History Price: $1.08550
In Stock: 8800
ISL9021IRUTZ-T vs ISL9021IITZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.9V
1.9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.25V @ 250mA
0.25V @ 250mA
Current - Output
250mA
250mA
Current - Quiescent (Iq)
50 μA
50 μA
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN
4-UFBGA, WLCSP
Supplier Device Package
6-UTDFN (1.6x1.6)
4-WLCSP (1.16x0.98)