Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Intersil ISL9443IRZ
ISL9443IRZ
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL9443IRZ Datasheet
History Price: $5.98000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL9443IRZ vs ISL8845AAUZ
Part No
ISL9443IRZ
ISL8845AAUZ
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Number of Outputs
3
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
9V ~ 30V
Frequency - Switching
600kHz ~ 1.2MHz
Up to 2MHz
Duty Cycle (Max)
-
48%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
32-QFN (5x5)
8-MSOP