ISL9502AHRZ
ISL9502AHRZ
Obsolete
Description:  IC REG CTRLR BUCK 48QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL9502AHRZ Datasheet
History Price: Obsolete
In Stock: 47200
ISL9502AHRZ vs ISL9444IRZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Last Time Buy
Output Type
-
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
3
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
5V ~ 25V
4.5V ~ 28V
Frequency - Switching
-
200kHz ~ 1.2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Power Good
Enable, Frequency Control, Phase Control, Power Fail, Power Good, Soft Start, Tracking
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
40-QFN (5x5)