ISL9502CRZ
ISL9502CRZ
Obsolete
Description:  IC REG CTRLR BUCK 48QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL9502CRZ Datasheet
History Price: Obsolete
In Stock: 30000
ISL9502CRZ vs ISL8843MUZ
Series
Robust Ripple Regulator (R3)
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Boost, Flyback
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
9V ~ 30V
Frequency - Switching
200kHz ~ 500kHz
Up to 2MHz
Duty Cycle (Max)
-
95%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Power Good
Current Limit, Frequency Control
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
48-QFN (7x7)
8-MSOP