ISL9502CRZ
ISL9502CRZ
Obsolete
Description:  IC REG CTRLR BUCK 48QFN
Manufacturer:  Renesas Electronics
Datasheet:   ISL9502CRZ Datasheet
History Price: Obsolete
In Stock: 30000
ISL9502CRZ vs ISL9502AHRZ
Series
Robust Ripple Regulator (R3)
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
2
Output Phases
2
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
5V ~ 25V
Frequency - Switching
200kHz ~ 500kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Power Good
Current Limit, Power Good
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
48-QFN (7x7)