ISL99125AFRZ-T
ISL99125AFRZ-T
Obsolete
Description:  IC CTLR STAGE 30A 3.3V PWM PPAK
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 31860
ISL99125AFRZ-T vs ISL99125BDRZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
-
Half Bridge
Applications
-
DC-DC Converters
Interface
-
PWM
Load Type
-
Inductive
Technology
-
DrMOS
Rds On (Typ)
-
-
Current - Output / Channel
-
25A
Current - Peak Output
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Voltage - Load
-
0V ~ 25V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
Bootstrap Circuit, Diode Emulation
Fault Protection
-
Shoot-Through, UVLO
Mounting Type
-
Surface Mount
Package / Case
-
24-PowerTFQFN
Supplier Device Package
-
24-QFN (3.5x5)