ISL99125BDRZ-T
ISL99125BDRZ-T
Obsolete
Description:  IC HALF BRIDGE DRIVER 25A 24QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 45880
ISL99125BDRZ-T vs ISL55110IRZ-T7A
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge
Half Bridge (2)
Applications
DC-DC Converters
Digital Imaging
Interface
PWM
Logic
Load Type
Inductive
Capacitive and Resistive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
-
3Ohm
Current - Output / Channel
25A
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Voltage - Load
0V ~ 25V
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
-
Fault Protection
Shoot-Through, UVLO
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerTFQFN
16-TFQFN Exposed Pad
Supplier Device Package
24-QFN (3.5x5)
16-QFN (4x4)