ISL99125BDRZ-T
ISL99125BDRZ-T
Obsolete
Description:  IC HALF BRIDGE DRIVER 25A 24QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 45880
ISL99125BDRZ-T vs ISL6571CRZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Configuration
Half Bridge
Half Bridge
Applications
DC-DC Converters
Synchronous Buck Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
-
4.05mOhm LS, 4.8mOhm HS
Current - Output / Channel
25A
25A
Current - Peak Output
-
-
Voltage - Supply
4.75V ~ 5.25V
10.8V ~ 13.2V
Voltage - Load
0V ~ 25V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
-
Fault Protection
Shoot-Through, UVLO
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerTFQFN
68-VFQFN Exposed Pad
Supplier Device Package
24-QFN (3.5x5)
68-QFN (10x10)