Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL99125BDRZ-T
ISL99125BDRZ-T
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 25A 24QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL99125BDRZ-T Datasheet
History Price: Obsolete
In Stock: 45880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL99125BDRZ-T vs ISL99135BDRZ-T
Part No
ISL99125BDRZ-T
ISL99135BDRZ-T
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge
Half Bridge
Applications
DC-DC Converters
DC-DC Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
DrMOS
DrMOS
Rds On (Typ)
-
-
Current - Output / Channel
25A
35A
Current - Peak Output
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
0V ~ 25V
0V ~ 25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Bootstrap Circuit, Diode Emulation
Bootstrap Circuit, Diode Emulation
Fault Protection
Shoot-Through, UVLO
Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-PowerTFQFN
24-PowerTFQFN
Supplier Device Package
24-QFN (3.5x5)
24-QFN (3.5x5)