Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL99140IRZ-T
ISL99140IRZ-T
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 40A 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL99140IRZ-T Datasheet
History Price: $4.42000
In Stock: 37940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL99140IRZ-T vs ISL55110IRZ-T7A
Part No
ISL99140IRZ-T
ISL55110IRZ-T7A
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Half Bridge
Half Bridge (2)
Applications
DC-DC Converters
Digital Imaging
Interface
PWM
Logic
Load Type
Inductive
Capacitive and Resistive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
-
3Ohm
Current - Output / Channel
40A
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Voltage - Load
4.5V ~ 18V
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation, Status Flag
-
Fault Protection
Over Temperature, Shoot-Through, UVLO
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
16-TFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
16-QFN (4x4)