ISL99140IRZ-TS2709
ISL99140IRZ-TS2709
Obsolete
Description:  IC HALF BRIDGE DRIVER 40A 40QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 15980
ISL99140IRZ-TS2709 vs ISL55110IRZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge
Half Bridge (2)
Applications
DC-DC Converters
Digital Imaging
Interface
PWM
Logic
Load Type
Inductive
Capacitive and Resistive
Technology
DrMOS
Power MOSFET
Rds On (Typ)
-
3Ohm
Current - Output / Channel
40A
100mA
Current - Peak Output
-
3.5A
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V
Voltage - Load
0.3V ~ 7V
5V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation, Status Flag
-
Fault Protection
Over Temperature, Shoot-Through, UVLO
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
16-TFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
16-QFN (4x4)