ISL99140IRZ-TS2709
ISL99140IRZ-TS2709
Obsolete
Description:  IC HALF BRIDGE DRIVER 40A 40QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 15980
ISL99140IRZ-TS2709 vs ISL99135BDRZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Half Bridge
Half Bridge
Applications
DC-DC Converters
DC-DC Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
DrMOS
DrMOS
Rds On (Typ)
-
-
Current - Output / Channel
40A
35A
Current - Peak Output
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
0.3V ~ 7V
0V ~ 25V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
Bootstrap Circuit, Diode Emulation, Status Flag
Bootstrap Circuit, Diode Emulation
Fault Protection
Over Temperature, Shoot-Through, UVLO
Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
24-PowerTFQFN
Supplier Device Package
40-QFN (6x6)
24-QFN (3.5x5)