Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Renesas Electronics ISL99392BFRZ-TR5935
ISL99392BFRZ-TR5935
Active
PMIC - Full, Half-Bridge Drivers
Description:
5V SMART POWER STAGE GEN2 (SPS)
Manufacturer:
Renesas Electronics
Datasheet:
ISL99392BFRZ-TR5935 Datasheet
History Price: $5.71900
In Stock: 26280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL99392BFRZ-TR5935 vs ISL6571CRZ
Part No
ISL99392BFRZ-TR5935
ISL6571CRZ
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
-
Half Bridge
Applications
-
Synchronous Buck Converters
Interface
-
PWM
Load Type
-
Inductive
Technology
-
Power MOSFET
Rds On (Typ)
-
4.05mOhm LS, 4.8mOhm HS
Current - Output / Channel
-
25A
Current - Peak Output
-
-
Voltage - Supply
-
10.8V ~ 13.2V
Voltage - Load
-
10.8V ~ 13.2V
Operating Temperature
-
0 ℃ ~ 125 ℃ (TJ)
Features
-
-
Fault Protection
-
-
Mounting Type
-
Surface Mount
Package / Case
-
68-VFQFN Exposed Pad
Supplier Device Package
-
68-QFN (10x10)