ISL99392BFRZ-TR5935
ISL99392BFRZ-TR5935
Active
Description:  5V SMART POWER STAGE GEN2 (SPS)
Manufacturer:  Renesas Electronics
History Price: $5.71900
In Stock: 26280
ISL99392BFRZ-TR5935 vs ISL99135BDRZ-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
-
Half Bridge
Applications
-
DC-DC Converters
Interface
-
PWM
Load Type
-
Inductive
Technology
-
DrMOS
Rds On (Typ)
-
-
Current - Output / Channel
-
35A
Current - Peak Output
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Voltage - Load
-
0V ~ 25V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Features
-
Bootstrap Circuit, Diode Emulation
Fault Protection
-
Shoot-Through, UVLO
Mounting Type
-
Surface Mount
Package / Case
-
24-PowerTFQFN
Supplier Device Package
-
24-QFN (3.5x5)