Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ IXYS Corporation IXCY40M45
IXCY40M45
Obsolete
PMIC - Current Regulation/Management
Description:
IC CURRENT REGULATOR TO252AA
Manufacturer:
IXYS Corporation
Datasheet:
IXCY40M45 Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IXCY40M45 vs IXCY02M35A
Part No
IXCY40M45
IXCY02M35A
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
IXYS Corporation
IXYS Corporation
Series
IXC
IXC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Current Regulator
Current Regulator
Sensing Method
-
-
Accuracy
-
-
Voltage - Input
-
-
Current - Output
40mA
2mA
Operating Temperature
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252AA
TO-252AA