Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Zilog IXD1701B332MR
IXD1701B332MR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 150MA SOT25
Manufacturer:
Zilog
Datasheet:
IXD1701B332MR Datasheet
History Price: Active
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IXD1701B332MR vs IXD1209F302MR-G
Part No
IXD1701B332MR
IXD1209F302MR-G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Zilog
Zilog
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
10V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.7V @ 100mA
0.27V @ 100mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
105 μA
50 μA
Current - Supply (Max)
125 μA
-
PSRR
50dB (1kHz)
70dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-25
SOT-25