IXD1701B332MR
IXD1701B332MR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT25
Manufacturer:  Zilog
History Price: Active
In Stock: 22800
IXD1701B332MR vs IXD1701B502MR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.7V @ 100mA
1.3V @ 100mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
105 μA
105 μA
Current - Supply (Max)
125 μA
125 μA
PSRR
50dB (1kHz)
50dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-25
SOT-25