IXDN430MYI
IXDN430MYI
Obsolete
Description:  IC GATE DRVR LOW-SIDE TO263
Manufacturer:  IXYS Corporation
Datasheet:   IXDN430MYI Datasheet
History Price: Obsolete
In Stock: 36800
IXDN430MYI vs IXDN602PI
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
8.5V ~ 35V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 3V
Current - Peak Output (Source, Sink)
30A, 30A
2A, 2A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
18ns, 16ns
7.5ns, 6.5ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-263-5
8-DIP