IXDN430YI
IXDN430YI
Obsolete
Description:  IC GATE DRVR LOW-SIDE TO263
Manufacturer:  IXYS Corporation
Datasheet:   IXDN430YI Datasheet
History Price: Obsolete
In Stock: 3200
IXDN430YI vs IXDN514PI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
8.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3.5V
1V, 2.5V
Current - Peak Output (Source, Sink)
30A, 30A
14A, 14A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
18ns, 16ns
25ns, 22ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-263-5
8-DIP