IXDN430YI
IXDN430YI
Obsolete
Description:  IC GATE DRVR LOW-SIDE TO263
Manufacturer:  IXYS Corporation
Datasheet:   IXDN430YI Datasheet
History Price: Obsolete
In Stock: 3200
IXDN430YI vs IXDN604SIATR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
8.5V ~ 35V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 3V
Current - Peak Output (Source, Sink)
30A, 30A
4A, 4A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
18ns, 16ns
9ns, 8ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-263-5
8-SOIC