Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ IXYS Corporation IXDN504SIA
IXDN504SIA
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:
IXYS Corporation
Datasheet:
IXDN504SIA Datasheet
History Price: Obsolete
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IXDN504SIA vs IXDN630CI
Part No
IXDN504SIA
IXDN630CI
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
IXYS Corporation
IXYS Corporation
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 30V
12.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3.5V
Current - Peak Output (Source, Sink)
4A, 4A
30A, 30A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
9ns, 8ns
11ns, 11ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-5
Supplier Device Package
8-SOIC
TO-220-5