IXDN604PI
IXDN604PI
Active
Description:  IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:  IXYS Corporation
Datasheet:   IXDN604PI Datasheet
History Price: $2.21000
In Stock: 29600
IXDN604PI vs IXDN509PI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
4A, 4A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
9ns, 8ns
25ns, 23ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 6 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP