IXDN609CI
IXDN609CI
Active
Description:  IC GATE DRVR LOW-SIDE TO220-5
Manufacturer:  IXYS Corporation
Datasheet:   IXDN609CI Datasheet
History Price: $3.94000
In Stock: 28000
IXDN609CI vs IXDN630YI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
12.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3.5V
Current - Peak Output (Source, Sink)
9A, 9A
30A, 30A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
22ns, 15ns
11ns, 11ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-220-5
TO-263-5