IXDN614YI
IXDN614YI
Active
Description:  IC GATE DRVR LOW-SIDE TO263-5
Manufacturer:  IXYS Corporation
Datasheet:   IXDN614YI Datasheet
History Price: $6.09000
In Stock: 8400
IXDN614YI vs IXDN609SITR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 35V
4.5V ~ 35V
Logic Voltage - VIL, VIH
0.8V, 3V
0.8V, 3V
Current - Peak Output (Source, Sink)
14A, 14A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 18ns
22ns, 15ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-263-5
8-SOIC-EP