Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
12.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
30A, 30A
9A, 9A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
11ns, 11ns
25ns, 23ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-263-5
8-SOIC