IXDS430SI
IXDS430SI
Obsolete
Description:  IC GATE DRVR LOW-SIDE 28SOIC
Manufacturer:  IXYS Corporation
Datasheet:   IXDS430SI Datasheet
History Price: Obsolete
In Stock: 40400
IXDS430SI vs IXDN509SIA
Series
-
-
Packaging
Box
Tube
Status
Obsolete
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Single
Number of Drivers
1
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
8.5V ~ 35V
4.5V ~ 30V
Logic Voltage - VIL, VIH
0.8V, 3.5V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
30A, 30A
9A, 9A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
18ns, 16ns
25ns, 23ns
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
8-SOIC