JS28F00AP33BF0
JS28F00AP33BF0
Discontinued
Description:  IC FLASH 1GBIT PAR 56TSOP
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 29200
JS28F00AP33BF0 vs JS28F512P30TFA
Category
Series
-
Axcell
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
1Gbit
512Mbit
Memory Organization
64M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
40 MHz
40 MHz
Write Cycle Time - Word, Page
105ns
110ns
Access Time
105 ns
110 ns
Voltage - Supply
2.3V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP