JS28F320J3F75A
JS28F320J3F75A
Obsolete
Description:  IC FLASH 32MBIT PARALLEL 56TSOP
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 27200
JS28F320J3F75A vs JS28F512P33BFD
Category
Series
StrataFlash
Axcell
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
512Mbit
Memory Organization
4M x 8, 2M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
40 MHz
Write Cycle Time - Word, Page
75ns
105ns
Access Time
75 ns
105 ns
Voltage - Supply
2.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
56-TSOP