Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Kinetic Technologies KTD2052DEVAA-TR
KTD2052DEVAA-TR
Active
PMIC - LED Drivers
Description:
12-CHANNEL RGB LED DRIVERS WITH
Manufacturer:
Kinetic Technologies
Datasheet:
KTD2052DEVAA-TR Datasheet
History Price: Active
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KTD2052DEVAA-TR vs KTD2052BEVAA-TR
Part No
KTD2052DEVAA-TR
KTD2052BEVAA-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
12
12
Voltage - Supply (Min)
2.5V
2.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
24mA
Frequency
-
-
Dimming
Yes
Yes
Applications
Automotive, Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN (2x2)
8-UDFN (2x2)