☰
L272D2
L272D2
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 16SOIC
Manufacturer:  onsemi
Datasheet:   L272D2 Datasheet
History Price: Obsolete
In Stock: 800
L272D2 vs L272D
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
1V/μs
1V/μs
Gain Bandwidth Product
350 kHz
350 kHz
-3db Bandwidth
-
-
Current - Input Bias
300 nA
300 nA
Voltage - Input Offset
15 mV
15 mV
Current - Supply
8mA
8mA
Current - Output / Channel
700 mA
1 A
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
28 V
28 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SO