☰
L293DWP
L293DWP
Obsolete
Description:  IC MTR DRV BIPOLR 4.5-36V 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   L293DWP Datasheet
History Price: Obsolete
In Stock: 42160
L293DWP vs L293D
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
600mA
600mA
Voltage - Supply
4.5V ~ 36V
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
4.5V ~ 36V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
16-PowerDIP