☰
L4938EDTR-E
L4938EDTR-E
Active
Description:  IC REG LINEAR POS ADJ 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4938EDTR-E Datasheet
History Price: Active
In Stock: 34560
L4938EDTR-E vs L4979DTR-E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
28V
-
Voltage - Output (Min/Fixed)
4.9V (5V)
5V
Voltage - Output (Max)
5.1V
-
Voltage Dropout (Max)
0.4V @ 100mA, 0.6V @ 400mA
-
Current - Output
100mA, 400mA
150mA
Current - Quiescent (Iq)
-
1.5 mA
Current - Supply (Max)
-
3 mA
PSRR
-
-
Control Features
Enable, Reset
Enable, Reset, Watchdog
Protection Features
Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SO
8-SOIC