☰
L4941BV
L4941BV
Active
Description:  IC REG LINEAR 5V 1A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4941BV Datasheet
History Price: $1.71000
In Stock: 27600
L4941BV vs L4938EDTR-E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
16V
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
0.7V @ 1A
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
1A
100mA, 400mA
Current - Quiescent (Iq)
8 mA
-
Current - Supply (Max)
40 mA
-
PSRR
68dB (120Hz)
-
Control Features
-
Enable, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-220
20-SO