☰
L4941BV
L4941BV
Active
Description:  IC REG LINEAR 5V 1A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L4941BV Datasheet
History Price: $1.71000
In Stock: 27600
L4941BV vs L4949EDTR-E
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
28V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 1A
0.5V @ 100mA
Current - Output
1A
100mA
Current - Quiescent (Iq)
8 mA
300 μA
Current - Supply (Max)
40 mA
5 mA
PSRR
68dB (120Hz)
-
Control Features
-
Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220
8-SOIC