☰
L4949E
L4949E
Obsolete
Description:  IC REG LINEAR 5V 100MA 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   L4949E Datasheet
History Price: Obsolete
In Stock: 15680
L4949E vs L4938EDTR-E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
0.5V @ 100mA
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
100mA
100mA, 400mA
Current - Quiescent (Iq)
300 μA
-
Current - Supply (Max)
5 mA
-
PSRR
-
-
Control Features
Reset Output
Enable, Reset
Protection Features
Over Temperature, Short Circuit
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO